Keystone Electronics Corp. .025" PCB Pin Tin, Swage Mount 1428-1

Description
Part Number: 1428-1 Finish/Plating: Bright Tin Length: .062 [1.6] Material: Brass Mounting: Swage Mount Pin Size: 0.025 RoHS: Yes
Request a Quote
Description
Part Number: 1428-1 Finish/Plating: Bright Tin Length: .062 [1.6] Material: Brass Mounting: Swage Mount Pin Size: 0.025 RoHS: Yes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1428-1 is a tin-plated, swage-mount micro pin with a diameter of 0.025 inches (0.64 mm) and a length of 0.062 inches (1.6 mm), designed for use with printed circuit boards. It is made of brass and complies with RoHS standards. The pin is intended for mounting through a hole of 0.030 inches (0.76 mm) and is compatible with standard micro jacks. It supports press-fit, swage, or solder mounting methods.

Datasheet Summary
Powered by GS/AI

The 1428-1 is a tin-plated, swage-mount micro pin with a diameter of 0.025 inches (0.64 mm) and a length of 0.062 inches (1.6 mm), designed for use with printed circuit boards. It is made of brass and complies with RoHS standards. The pin is intended for mounting through a hole of 0.030 inches (0.76 mm) and is compatible with standard micro jacks. It supports press-fit, swage, or solder mounting methods.

Suppliers

Company
Product
Description
Supplier Links
.025
New Hyde Park, NY, USA
.025" PCB Pin Tin, Swage Mount
1428-1
.025" PCB Pin Tin, Swage Mount 1428-1
Part Number: 1428-1 Finish/Plating: Bright Tin Length: .062 [1.6] Material: Brass Mounting: Swage Mount Pin Size: 0.025 RoHS: Yes

Part Number: 1428-1

  • Finish/Plating: Bright Tin
  • Length: .062 [1.6]
  • Material: Brass
  • Mounting: Swage Mount
  • Pin Size: 0.025
  • RoHS: Yes
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1428-1
Product Name .025" PCB Pin Tin, Swage Mount
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

Double Turret Terminal .078
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
.020
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
For .048 -.064
Specs
Product Type PCB Pins; PCB Receptacles
Mounting Solder
Contact Plating Tin/Tin
View Details
Double Turret Terminal .115
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details