Keystone Electronics Corp.
For .032 -.046" Pins, Solder Mount Jack
1444
Description
Part Number: 1444
Finish/Plating: Tin/Tin
Material: Brass Body / Beryllium Copper Spring
Mounting: Solder Mount
Pin Size: .032 -.046"
RoHS: No
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Description
Part Number: 1444
Finish/Plating: Tin/Tin
Material: Brass Body / Beryllium Copper Spring
Mounting: Solder Mount
Pin Size: .032 -.046"
RoHS: No
Request a Quote
Email Supplier
Datasheet Summary
Powered by GS/AI
Micro jack for .032 - .046 inch pins, solder mount, with tin/tin plating, non-RoHS compliant, and a mounting hole diameter of 0.076 inch (1.93 mm).
Suppliers
For .032 -.046" Pins, Solder Mount Jack
1444
Part Number: 1444
Finish/Plating: Tin/Tin
Material: Brass Body / Beryllium Copper Spring
Mounting: Solder Mount
Pin Size: .032 -.046"
RoHS: No
Part Number: 1444
- Finish/Plating: Tin/Tin
- Material: Brass Body / Beryllium Copper Spring
- Mounting: Solder Mount
- Pin Size: .032 -.046"
- RoHS: No
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
1444 |
|
Product Name
|
For .032 -.046" Pins, Solder Mount Jack |
|
Product Type
|
PCB Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Swage
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Solder
View Details
Keystone Electronics Corp.
Product Type
PCB Pins; PCB Receptacles
Mounting
Solder
Contact Plating
Tin/Tin
View Details