Keystone Electronics Corp.
.040" Kay PCB Pin, Press Fit
1218
Description
Part Number: 1218
Finish/Plating: None
Mounting: Press-Fit
Pin Size: 0.040
RoHS: Yes
Type: Micro Pins Material: Nickel Silver Mounting Hole: .043 [1.09] Dia.
Keystone Electronics Corp.
Request a Quote
Email Supplier
Description
Part Number: 1218
Finish/Plating: None
Mounting: Press-Fit
Pin Size: 0.040
RoHS: Yes
Type: Micro Pins Material: Nickel Silver Mounting Hole: .043 [1.09] Dia.
Request a Quote
Email Supplier
Datasheet Summary
Powered by GS/AI
The 1218 is a .040 inch (1.02 mm) press-fit pin for PCB applications, made of solid nickel silver with a mounting hole diameter of .043 inch (1.09 mm).
Suppliers
.040" Kay PCB Pin, Press Fit
1218
Part Number: 1218
Finish/Plating: None
Mounting: Press-Fit
Pin Size: 0.040
RoHS: Yes
Type: Micro Pins Material: Nickel Silver Mounting Hole: .043 [1.09] Dia.
Part Number: 1218
Finish/Plating: None
Mounting: Press-Fit
Pin Size: 0.040
RoHS: Yes
Type: Micro Pins
Material: Nickel Silver
Mounting Hole: .043 [1.09] Dia.
Buy Now
Datasheet
Technical Specifications
Product Category
IC Interconnect Components
Product Number
1218
Product Name
.040" Kay PCB Pin, Press Fit
Product Type
PCB Pins
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
PCB Receptacles
Mounting
SMT
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Swage
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Swage
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Voltage Rating
2 volts
View Details