Keystone Electronics Corp.
For .015 -.025" Pins, Taper Fit Jack
1435-1
Description
Part Number: 1435-1
Finish/Plating: Tin/Tin
Length: .160 [4.1]
Material: Brass Body / Beryllium Copper Spring
Mounting: Press-Fit
Pin Size: .015 -.025"
RoHS: No
Type: Micro Jack
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 1435-1
Finish/Plating: Tin/Tin
Length: .160 [4.1]
Material: Brass Body / Beryllium Copper Spring
Mounting: Press-Fit
Pin Size: .015 -.025"
RoHS: No
Type: Micro Jack
Request a Quote
Email Supplier
Datasheet
Suppliers
For .015 -.025" Pins, Taper Fit Jack
1435-1
Part Number: 1435-1
Finish/Plating: Tin/Tin
Length: .160 [4.1]
Material: Brass Body / Beryllium Copper Spring
Mounting: Press-Fit
Pin Size: .015 -.025"
RoHS: No
Type: Micro Jack
Part Number: 1435-1
- Finish/Plating: Tin/Tin
- Length: .160 [4.1]
- Material: Brass Body / Beryllium Copper Spring
- Mounting: Press-Fit
- Pin Size: .015 -.025"
- RoHS: No
- Type: Micro Jack
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
1435-1 |
|
Product Name
|
For .015 -.025" Pins, Taper Fit Jack |
|
Product Type
|
PCB Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details
Keystone Electronics Corp.
Mounting
SMT
Contact Plating
Silver; Silver Plate
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details
Keystone Electronics Corp.
RoHS Compliant
RoHS Compliant
Contact Plating
Gold; Gold Plate
View Details