Keystone Electronics Corp. For .015 -.025" Pins, Taper Fit Jack 1435-2

Description
Part Number: 1435-2 Finish/Plating: Tin/Tin Length: .190 [4.83] Material: Brass Body / Beryllium Copper Spring Mounting: Press-Fit Pin Size: .015 -.025" RoHS: No Type: Micro Jack
Request a Quote
Description
Part Number: 1435-2 Finish/Plating: Tin/Tin Length: .190 [4.83] Material: Brass Body / Beryllium Copper Spring Mounting: Press-Fit Pin Size: .015 -.025" RoHS: No Type: Micro Jack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1435-2 is a micro jack designed for solder mount applications with pin sizes of .015 to .025 inches. It features a brass body and beryllium copper spring contact, with tin/lead plating on the body and tin/lead plating on the spring, complying with MIL-T-10727, Type 1. The overall length is .190 inches (4.8 mm) and the hex mounting hole diameter is .055 inches (1.4 mm). This variant is non-RoHS compliant. The design supports high-density packaging and is intended for mounting miniature components such as transistors, resistors, and ICs.

Datasheet Summary
Powered by GS/AI

The 1435-2 is a micro jack designed for solder mount applications with pin sizes of .015 to .025 inches. It features a brass body and beryllium copper spring contact, with tin/lead plating on the body and tin/lead plating on the spring, complying with MIL-T-10727, Type 1. The overall length is .190 inches (4.8 mm) and the hex mounting hole diameter is .055 inches (1.4 mm). This variant is non-RoHS compliant. The design supports high-density packaging and is intended for mounting miniature components such as transistors, resistors, and ICs.

Suppliers

Company
Product
Description
Supplier Links
For .015 -.025
New Hyde Park, NY, USA
For .015 -.025" Pins, Taper Fit Jack
1435-2
For .015 -.025" Pins, Taper Fit Jack 1435-2
Part Number: 1435-2 Finish/Plating: Tin/Tin Length: .190 [4.83] Material: Brass Body / Beryllium Copper Spring Mounting: Press-Fit Pin Size: .015 -.025" RoHS: No Type: Micro Jack

Part Number: 1435-2

  • Finish/Plating: Tin/Tin
  • Length: .190 [4.83]
  • Material: Brass Body / Beryllium Copper Spring
  • Mounting: Press-Fit
  • Pin Size: .015 -.025"
  • RoHS: No
  • Type: Micro Jack
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1435-2
Product Name For .015 -.025" Pins, Taper Fit Jack
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

.024
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Swage
View Details
Pin Header for 986 RJ45 jack - 961H - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Headers; PCB Pins
Voltage Rating 125 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Forked Turret Terminal .109
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Forked Turret Terminal .141
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details