Keystone Electronics Corp.
For .032 -.046" Pins, Press Fit Jack
1442
Description
Part Number: 1442
Finish/Plating: Gold/Gold
Material: Brass Body / Beryllium Copper Spring
Mounting: Press-Fit
Pin Size: .032 -.046"
RoHS: Yes
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 1442
Finish/Plating: Gold/Gold
Material: Brass Body / Beryllium Copper Spring
Mounting: Press-Fit
Pin Size: .032 -.046"
RoHS: Yes
Request a Quote
Email Supplier
Datasheet
Suppliers
For .032 -.046" Pins, Press Fit Jack
1442
Part Number: 1442
Finish/Plating: Gold/Gold
Material: Brass Body / Beryllium Copper Spring
Mounting: Press-Fit
Pin Size: .032 -.046"
RoHS: Yes
Part Number: 1442
- Finish/Plating: Gold/Gold
- Material: Brass Body / Beryllium Copper Spring
- Mounting: Press-Fit
- Pin Size: .032 -.046"
- RoHS: Yes
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
1442 |
|
Product Name
|
For .032 -.046" Pins, Press Fit Jack |
|
Product Type
|
PCB Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Swage
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Press-fit / Solderless Technology
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Swage; Solder
View Details