Keystone Electronics Corp.
For .032 -.046" Pins, Swage Mount Jack
1439-4
Description
Part Number: 1439-4
Finish/Plating: Tin/Tin
Length: .156 [4.0]
Material: Brass Body / Beryllium Copper Spring
Mounting: Swage Mount
Pin Size: .032 -.046"
RoHS: Yes
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Description
Part Number: 1439-4
Finish/Plating: Tin/Tin
Length: .156 [4.0]
Material: Brass Body / Beryllium Copper Spring
Mounting: Swage Mount
Pin Size: .032 -.046"
RoHS: Yes
Request a Quote
Email Supplier
Suppliers
For .032 -.046" Pins, Swage Mount Jack
1439-4
Part Number: 1439-4
Finish/Plating: Tin/Tin
Length: .156 [4.0]
Material: Brass Body / Beryllium Copper Spring
Mounting: Swage Mount
Pin Size: .032 -.046"
RoHS: Yes
Part Number: 1439-4
- Finish/Plating: Tin/Tin
- Length: .156 [4.0]
- Material: Brass Body / Beryllium Copper Spring
- Mounting: Swage Mount
- Pin Size: .032 -.046"
- RoHS: Yes
Buy Now
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
1439-4 |
|
Product Name
|
For .032 -.046" Pins, Swage Mount Jack |
|
Product Type
|
PCB Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
PCB Pins
Mounting
Press-fit / Solderless Technology
Contact Plating
Tin/Tin
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Mounting
Press-fit / Solderless Technology
Contact Plating
Gold; Tin/Gold
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Solder
View Details