Keystone Electronics Corp. For .032 -.046" Pins, Swage Mount Jack 1439-2

Description
Part Number: 1439-2 Finish/Plating: Tin/Tin Length: .095 [2.4] Material: Brass Body / Beryllium Copper Spring Mounting: Swage Mount Pin Size: .032 -.046" RoHS: No Type: Micro Jack
Request a Quote
Description
Part Number: 1439-2 Finish/Plating: Tin/Tin Length: .095 [2.4] Material: Brass Body / Beryllium Copper Spring Mounting: Swage Mount Pin Size: .032 -.046" RoHS: No Type: Micro Jack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Micro jack designed for .032 to .046 inch pins with swage mount, featuring a brass body and beryllium copper spring, suitable for high-density mounting of miniature components. The part measures .094 inch in length with a .069 inch hole diameter. Available with tin/tin plating, it is non-RoHS compliant.

Datasheet Summary
Powered by GS/AI

Micro jack designed for .032 to .046 inch pins with swage mount, featuring a brass body and beryllium copper spring, suitable for high-density mounting of miniature components. The part measures .094 inch in length with a .069 inch hole diameter. Available with tin/tin plating, it is non-RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
For .032 -.046
New Hyde Park, NY, USA
For .032 -.046" Pins, Swage Mount Jack
1439-2
For .032 -.046" Pins, Swage Mount Jack 1439-2
Part Number: 1439-2 Finish/Plating: Tin/Tin Length: .095 [2.4] Material: Brass Body / Beryllium Copper Spring Mounting: Swage Mount Pin Size: .032 -.046" RoHS: No Type: Micro Jack

Part Number: 1439-2

  • Finish/Plating: Tin/Tin
  • Length: .095 [2.4]
  • Material: Brass Body / Beryllium Copper Spring
  • Mounting: Swage Mount
  • Pin Size: .032 -.046"
  • RoHS: No
  • Type: Micro Jack
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1439-2
Product Name For .032 -.046" Pins, Swage Mount Jack
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

Shorting Plug .250
Specs
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plate
View Details
Hollow Turret Terminal .109
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details