Keystone Electronics Corp. .025" PCB Pin Tin, Swage Mount 1421-1

Description
Part Number: 1421-1 Finish/Plating: Bright Tin Material: Brass Mounting: Swage Mount Pin Size: 0.025 RoHS: Yes Type: Micro Pins
Request a Quote
Description
Part Number: 1421-1 Finish/Plating: Bright Tin Material: Brass Mounting: Swage Mount Pin Size: 0.025 RoHS: Yes Type: Micro Pins
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1421-1 is a micro pin for printed circuit boards, designed for swage mounting with a 0.025 inch (0.64 mm) diameter and a length of 0.043 inch (1.09 mm). It features a tin plating meeting MIL-T-10727, Type 1, and is compliant with RoHS standards. The pin is made of brass and intended for use with micro jacks in high-density packaging applications.

Datasheet Summary
Powered by GS/AI

The 1421-1 is a micro pin for printed circuit boards, designed for swage mounting with a 0.025 inch (0.64 mm) diameter and a length of 0.043 inch (1.09 mm). It features a tin plating meeting MIL-T-10727, Type 1, and is compliant with RoHS standards. The pin is made of brass and intended for use with micro jacks in high-density packaging applications.

Suppliers

Company
Product
Description
Supplier Links
.025
New Hyde Park, NY, USA
.025" PCB Pin Tin, Swage Mount
1421-1
.025" PCB Pin Tin, Swage Mount 1421-1
Part Number: 1421-1 Finish/Plating: Bright Tin Material: Brass Mounting: Swage Mount Pin Size: 0.025 RoHS: Yes Type: Micro Pins

Part Number: 1421-1

  • Finish/Plating: Bright Tin
  • Material: Brass
  • Mounting: Swage Mount
  • Pin Size: 0.025
  • RoHS: Yes
  • Type: Micro Pins
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1421-1
Product Name .025" PCB Pin Tin, Swage Mount
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

For .015 -.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details
4-40 Threaded Turret Terminal .188' Long - 1587-2 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Double Turret Terminal .109
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Hollow Turret Terminal .078
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details