Keystone Electronics Corp.
PTFE Insulated Terminal Pin
11071
Description
Part Number: 11071
Mounting Hole: .136 3.5]
Pin Size: 0.040
Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 11071
Mounting Hole: .136 3.5]
Pin Size: 0.040
Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass
Request a Quote
Email Supplier
Datasheet
Suppliers
PTFE Insulated Terminal Pin
11071
Part Number: 11071
Mounting Hole: .136 3.5]
Pin Size: 0.040
Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass
Part Number: 11071
- Mounting Hole: .136 3.5]
- Pin Size: 0.040
- Terminal Style: PTFE Insulated
- Pin Material: Tin Plated Brass
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
11071 |
|
Product Name
|
PTFE Insulated Terminal Pin |
|
Product Type
|
PCB Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
IC Headers
Mounting
Through-Hole
Voltage Rating
500 volts
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Mounting
Solder
Contact Plating
Gold; Tin/Gold
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Swage
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Mounting
Through-Hole
View Details