Keystone Electronics Corp. .040" PCB Pin Tin, Swage Mount 1425-1

Description
Part Number: 1425-1 Finish/Plating: Bright Tin Length: .051 [1.3] Material: Brass Mounting: Swage Mount Pin Size: 0.040 RoHS: Yes Type: Micro Pins
Request a Quote Datasheet
Description
Part Number: 1425-1 Finish/Plating: Bright Tin Length: .051 [1.3] Material: Brass Mounting: Swage Mount Pin Size: 0.040 RoHS: Yes Type: Micro Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.040
New Hyde Park, NY, USA
.040" PCB Pin Tin, Swage Mount
1425-1
.040" PCB Pin Tin, Swage Mount 1425-1
Part Number: 1425-1 Finish/Plating: Bright Tin Length: .051 [1.3] Material: Brass Mounting: Swage Mount Pin Size: 0.040 RoHS: Yes Type: Micro Pins

Part Number: 1425-1

  • Finish/Plating: Bright Tin
  • Length: .051 [1.3]
  • Material: Brass
  • Mounting: Swage Mount
  • Pin Size: 0.040
  • RoHS: Yes
  • Type: Micro Pins
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1425-1
Product Name .040" PCB Pin Tin, Swage Mount
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

.063
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Triple Turret Terminal .062
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details