Keystone Electronics Corp. .025" PCB Pin Tin, Swage Mount 1369-1

Description
Part Number: 1369-1 Finish/Plating: Bright Tin Length: .051 [1.3] Material: Brass Mounting: Swage Mount Pin Size: 0.025 RoHS: Yes Type: Micro Pins
Request a Quote
Description
Part Number: 1369-1 Finish/Plating: Bright Tin Length: .051 [1.3] Material: Brass Mounting: Swage Mount Pin Size: 0.025 RoHS: Yes Type: Micro Pins
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1369-1 is a tin-plated micro pin made of brass, designed for swage mounting with a diameter of 0.025 inch (0.64 mm) and a length of 0.051 inch (1.3 mm). It is compatible with PCBs up to 0.032 inch (0.81 mm) thick and meets RoHS compliance standards.

Datasheet Summary
Powered by GS/AI

The 1369-1 is a tin-plated micro pin made of brass, designed for swage mounting with a diameter of 0.025 inch (0.64 mm) and a length of 0.051 inch (1.3 mm). It is compatible with PCBs up to 0.032 inch (0.81 mm) thick and meets RoHS compliance standards.

Suppliers

Company
Product
Description
Supplier Links
.025
New Hyde Park, NY, USA
.025" PCB Pin Tin, Swage Mount
1369-1
.025" PCB Pin Tin, Swage Mount 1369-1
Part Number: 1369-1 Finish/Plating: Bright Tin Length: .051 [1.3] Material: Brass Mounting: Swage Mount Pin Size: 0.025 RoHS: Yes Type: Micro Pins

Part Number: 1369-1

  • Finish/Plating: Bright Tin
  • Length: .051 [1.3]
  • Material: Brass
  • Mounting: Swage Mount
  • Pin Size: 0.025
  • RoHS: Yes
  • Type: Micro Pins
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1369-1
Product Name .025" PCB Pin Tin, Swage Mount
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

Double Ended Turret Terminal .145
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
For .015 -.021
Specs
Product Type PCB Pins; PCB Receptacles
Mounting Press-fit / Solderless Technology
Contact Plating Gold; Tin/Gold
View Details
Single Turret Terminal .084
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Double Ended Turret Terminal .165
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details