Keystone Electronics Corp.
.025" PCB Pin Gold, Swage Mount
1404-4
Description
Part Number: 1404-4
Finish/Plating: Gold Plate
Length: .140 [3.6]
Material: Brass
Mounting: Swage Mount
Pin Size: 0.025
RoHS: Yes
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Description
Part Number: 1404-4
Finish/Plating: Gold Plate
Length: .140 [3.6]
Material: Brass
Mounting: Swage Mount
Pin Size: 0.025
RoHS: Yes
Request a Quote
Email Supplier
Suppliers
.025" PCB Pin Gold, Swage Mount
1404-4
Part Number: 1404-4
Finish/Plating: Gold Plate
Length: .140 [3.6]
Material: Brass
Mounting: Swage Mount
Pin Size: 0.025
RoHS: Yes
Part Number: 1404-4
- Finish/Plating: Gold Plate
- Length: .140 [3.6]
- Material: Brass
- Mounting: Swage Mount
- Pin Size: 0.025
- RoHS: Yes
Buy Now
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
1404-4 |
|
Product Name
|
.025" PCB Pin Gold, Swage Mount |
|
Product Type
|
PCB Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
PCB Pins; PCB Receptacles
RoHS Compliant
RoHS Compliant
Mounting
Press-fit / Solderless Technology
View Details
Keystone Electronics Corp.
Mounting
SMT
Contact Plating
Silver; Silver Plate
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details
Keystone Electronics Corp.
Product Type
PCB Pins; PCB Receptacles
RoHS Compliant
RoHS Compliant
Mounting
Press-fit / Solderless Technology
View Details