Keystone Electronics Corp. Double Turret Terminal .109" Long 1514-2

Description
Part Number: 1514-2 Finish/Plating: Bright Tin For Panel Thickness: .062 [1.57] Material: Brass Mounting Hole: 0.094 Terminal Length: 0.281 Terminal Style: Dual Turret Type: Solder Turret Terminal
Request a Quote
Description
Part Number: 1514-2 Finish/Plating: Bright Tin For Panel Thickness: .062 [1.57] Material: Brass Mounting Hole: 0.094 Terminal Length: 0.281 Terminal Style: Dual Turret Type: Solder Turret Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Double turret terminals are brass mounting terminals with bright tin plating for extended shelf life and solderability, available in multiple lengths to suit board thicknesses of .032, .062, .093, and .125 inches. The 1514-2 variant is designed for .062 inch (1.57 mm) thick boards and has a terminal length of .109 inch (2.8 mm) with a mounting hole diameter of .094 inch (2.39 mm).

Datasheet Summary
Powered by GS/AI

Double turret terminals are brass mounting terminals with bright tin plating for extended shelf life and solderability, available in multiple lengths to suit board thicknesses of .032, .062, .093, and .125 inches. The 1514-2 variant is designed for .062 inch (1.57 mm) thick boards and has a terminal length of .109 inch (2.8 mm) with a mounting hole diameter of .094 inch (2.39 mm).

Suppliers

Company
Product
Description
Supplier Links
Double Turret Terminal .109
New Hyde Park, NY, USA
Double Turret Terminal .109" Long
1514-2
Double Turret Terminal .109" Long 1514-2
Part Number: 1514-2 Finish/Plating: Bright Tin For Panel Thickness: .062 [1.57] Material: Brass Mounting Hole: 0.094 Terminal Length: 0.281 Terminal Style: Dual Turret Type: Solder Turret Terminal

Part Number: 1514-2

  • Finish/Plating: Bright Tin
  • For Panel Thickness: .062 [1.57]
  • Material: Brass
  • Mounting Hole: 0.094
  • Terminal Length: 0.281
  • Terminal Style: Dual Turret
  • Type: Solder Turret Terminal
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1514-2
Product Name Double Turret Terminal .109" Long
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

For .015 -.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
.024
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
.050
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Forked Turret Terminal .147
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details