Keystone Electronics Corp. .050" PCB Pin Gold, Swage Mount 1360-2

Description
Part Number: 1360-2 Finish/Plating: Gold Plate For Panel Thickness: .062 [1.57] Material: Brass Mounting: Swage Mount Pin Size: 0.050 RoHS: Yes Type: Micro Pins
Request a Quote
Description
Part Number: 1360-2 Finish/Plating: Gold Plate For Panel Thickness: .062 [1.57] Material: Brass Mounting: Swage Mount Pin Size: 0.050 RoHS: Yes Type: Micro Pins
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1360-2 is a .050 inch (1.27 mm) swage mount micro pin with a mounting hole diameter of .064 inch (1.63 mm), designed for use with a panel thickness of .062 inch (1.57 mm). The pin is made of solid nickel silver and plated with gold. This part is RoHS compliant and part of a series of micro pins with swage mount configurations.

Datasheet Summary
Powered by GS/AI

The 1360-2 is a .050 inch (1.27 mm) swage mount micro pin with a mounting hole diameter of .064 inch (1.63 mm), designed for use with a panel thickness of .062 inch (1.57 mm). The pin is made of solid nickel silver and plated with gold. This part is RoHS compliant and part of a series of micro pins with swage mount configurations.

Suppliers

Company
Product
Description
Supplier Links
.050
New Hyde Park, NY, USA
.050" PCB Pin Gold, Swage Mount
1360-2
.050" PCB Pin Gold, Swage Mount 1360-2
Part Number: 1360-2 Finish/Plating: Gold Plate For Panel Thickness: .062 [1.57] Material: Brass Mounting: Swage Mount Pin Size: 0.050 RoHS: Yes Type: Micro Pins

Part Number: 1360-2

  • Finish/Plating: Gold Plate
  • For Panel Thickness: .062 [1.57]
  • Material: Brass
  • Mounting: Swage Mount
  • Pin Size: 0.050
  • RoHS: Yes
  • Type: Micro Pins
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1360-2
Product Name .050" PCB Pin Gold, Swage Mount
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

Forked Turret Terminal .109
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
PTFE Insulated Top Mount Solder Terminal - 11302 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
Mounting Solder
Voltage Rating 2 volts
View Details
.031
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
.040
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details