Part Number: 1508-3
Finish/Plating: Bright Tin
For Panel Thickness: .093 [2.36]
Material: Brass
Mounting Hole: 0.067
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: 1508-3
Finish/Plating: Bright Tin
For Panel Thickness: .093 [2.36]
Material: Brass
Mounting Hole: 0.067
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Single turret terminal made of brass with bright tin plating, designed for a board thickness of .093 in (2.36 mm), with an overall length of .115 in (2.9 mm). Compatible with staking tool TL-1.
Datasheet Summary Powered by GS/AI
Single turret terminal made of brass with bright tin plating, designed for a board thickness of .093 in (2.36 mm), with an overall length of .115 in (2.9 mm). Compatible with staking tool TL-1.