Keystone Electronics Corp. .025" PCB Pin Gold, Swage Mount 1407-1

Description
Part Number: 1407-1 Finish/Plating: Gold Plate Length: .051 [1.3] Material: Brass Mounting: Swage Mount Pin Size: 0.025 RoHS: Yes Type: Micro Pins
Request a Quote
Description
Part Number: 1407-1 Finish/Plating: Gold Plate Length: .051 [1.3] Material: Brass Mounting: Swage Mount Pin Size: 0.025 RoHS: Yes Type: Micro Pins
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Micro pin for PCB mounting, available in swage mount configuration with a diameter of 0.025 inch (0.64 mm) and a length of 0.051 inch (1.3 mm), plated in gold per MIL-G-45204. Made from brass material, compliant with RoHS and ISO 9001 standards, designed for high-density packaging and mating with micro jacks.

Datasheet Summary
Powered by GS/AI

Micro pin for PCB mounting, available in swage mount configuration with a diameter of 0.025 inch (0.64 mm) and a length of 0.051 inch (1.3 mm), plated in gold per MIL-G-45204. Made from brass material, compliant with RoHS and ISO 9001 standards, designed for high-density packaging and mating with micro jacks.

Suppliers

Company
Product
Description
Supplier Links
.025
New Hyde Park, NY, USA
.025" PCB Pin Gold, Swage Mount
1407-1
.025" PCB Pin Gold, Swage Mount 1407-1
Part Number: 1407-1 Finish/Plating: Gold Plate Length: .051 [1.3] Material: Brass Mounting: Swage Mount Pin Size: 0.025 RoHS: Yes Type: Micro Pins

Part Number: 1407-1

  • Finish/Plating: Gold Plate
  • Length: .051 [1.3]
  • Material: Brass
  • Mounting: Swage Mount
  • Pin Size: 0.025
  • RoHS: Yes
  • Type: Micro Pins
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1407-1
Product Name .025" PCB Pin Gold, Swage Mount
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

.018
Keystone Electronics Corp.
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details
For .084 -.102
Specs
Product Type PCB Pins
Mounting Press-fit / Solderless Technology
Contact Plating Tin/Tin
View Details
For .015 -.021
Specs
Product Type PCB Pins; PCB Receptacles
Mounting Press-fit / Solderless Technology
Contact Plating Tin/Tin
View Details
2-56 Threaded Turret Terminal .188
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details