Keystone Electronics Corp. PTFE Insulated Top Mount Solder Terminal 11321

Description
Part Number: 11321 Mounting Hole: - Pin Size: 0.093 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass
Request a Quote
Description
Part Number: 11321 Mounting Hole: - Pin Size: 0.093 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PTFE insulated top mount solder terminal with brass tin-plated terminal and white PTFE bushing, designed for high-density packaging with outstanding electrical, mechanical, thermal, and chemical properties. The part has a body dimensions of 0.187 in (4.8 mm) in length, 0.164 in (4.2 mm) in width, and 0.150 in (3.8 mm) in terminal height, with a mounting hole diameter of 0.152 in (3.9 mm) and a recommended hole size of 0.090 in (2.3 mm). It supports feed-thru applications with a terminal length of 0.370 in (9.4 mm) and a terminal outer diameter of 0.150 in (3.8 mm). RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

PTFE insulated top mount solder terminal with brass tin-plated terminal and white PTFE bushing, designed for high-density packaging with outstanding electrical, mechanical, thermal, and chemical properties. The part has a body dimensions of 0.187 in (4.8 mm) in length, 0.164 in (4.2 mm) in width, and 0.150 in (3.8 mm) in terminal height, with a mounting hole diameter of 0.152 in (3.9 mm) and a recommended hole size of 0.090 in (2.3 mm). It supports feed-thru applications with a terminal length of 0.370 in (9.4 mm) and a terminal outer diameter of 0.150 in (3.8 mm). RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
PTFE Insulated Top Mount Solder Terminal - 11321 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PTFE Insulated Top Mount Solder Terminal
11321
PTFE Insulated Top Mount Solder Terminal 11321
Part Number: 11321 Mounting Hole: - Pin Size: 0.093 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass

Part Number: 11321

  • Mounting Hole: -
  • Pin Size: 0.093
  • Terminal Style: PTFE Insulated
  • Pin Material: Tin Plated Brass
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 11321
Product Name PTFE Insulated Top Mount Solder Terminal
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

Single Turret Terminal .113
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Single Turret Terminal .084
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Double Ended Turret Terminal .113
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Hollow Turret Terminal .165
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details