Keystone Electronics Corp. PTFE Insulated Pin to Pin Feed Thru Terminal 11152

Description
Part Number: 11152 Mounting Hole: 0.086 Pin Size: 0.040 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass
Request a Quote
Description
Part Number: 11152 Mounting Hole: 0.086 Pin Size: 0.040 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 11152 is a PTFE-insulated pin-to-pin feed-through terminal with a brass tin-plated terminal and white PTFE bushing. It has a pin diameter of 0.040 inch (1.0 mm), a center-to-center spacing of 0.250 inch (6.4 mm) between pins, and a 0.086 inch (2.2 mm) mounting hole diameter. The overall length is 0.515 inch (13.1 mm), with overall height of 0.250 inch (6.4 mm). It is designed for high-density packaging with improved pull-out strength and torque resistance.

Datasheet Summary
Powered by GS/AI

The 11152 is a PTFE-insulated pin-to-pin feed-through terminal with a brass tin-plated terminal and white PTFE bushing. It has a pin diameter of 0.040 inch (1.0 mm), a center-to-center spacing of 0.250 inch (6.4 mm) between pins, and a 0.086 inch (2.2 mm) mounting hole diameter. The overall length is 0.515 inch (13.1 mm), with overall height of 0.250 inch (6.4 mm). It is designed for high-density packaging with improved pull-out strength and torque resistance.

Suppliers

Company
Product
Description
Supplier Links
PTFE Insulated Pin to Pin Feed Thru Terminal - 11152 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PTFE Insulated Pin to Pin Feed Thru Terminal
11152
PTFE Insulated Pin to Pin Feed Thru Terminal 11152
Part Number: 11152 Mounting Hole: 0.086 Pin Size: 0.040 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass

Part Number: 11152

  • Mounting Hole: 0.086
  • Pin Size: 0.040
  • Terminal Style: PTFE Insulated
  • Pin Material: Tin Plated Brass
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 11152
Product Name PTFE Insulated Pin to Pin Feed Thru Terminal
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

For .025 -.037
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details
For .025 -.037
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Gold; Tin/Gold
View Details
Relay Housing Header, Mini/Small - 682 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Headers
View Details
.024
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details