Keystone Electronics Corp.
.025" PCB Pin Gold, Swage Mount
1368-3
Description
Part Number: 1368-3
Finish/Plating: Gold Plate
Length: .113 [2.9]
Material: Brass
Mounting: Swage Mount
Pin Size: 0.025
RoHS: Yes
Type: Micro Pins
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 1368-3
Finish/Plating: Gold Plate
Length: .113 [2.9]
Material: Brass
Mounting: Swage Mount
Pin Size: 0.025
RoHS: Yes
Type: Micro Pins
Request a Quote
Email Supplier
Datasheet
Suppliers
.025" PCB Pin Gold, Swage Mount
1368-3
Part Number: 1368-3
Finish/Plating: Gold Plate
Length: .113 [2.9]
Material: Brass
Mounting: Swage Mount
Pin Size: 0.025
RoHS: Yes
Type: Micro Pins
Part Number: 1368-3
- Finish/Plating: Gold Plate
- Length: .113 [2.9]
- Material: Brass
- Mounting: Swage Mount
- Pin Size: 0.025
- RoHS: Yes
- Type: Micro Pins
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
1368-3 |
|
Product Name
|
.025" PCB Pin Gold, Swage Mount |
|
Product Type
|
PCB Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Press-fit / Solderless Technology
View Details