Keystone Electronics Corp. PTFE Insulated Pin to Pin Feed Thru Terminal 11153

Description
Part Number: 11153 Mounting Hole: 0.086 Pin Size: 0.040 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass
Request a Quote
Description
Part Number: 11153 Mounting Hole: 0.086 Pin Size: 0.040 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 11153 is a PTFE insulated pin-to-pin feed-thru terminal with a brass tin-plated terminal, white PTFE bushing, 0.125 inch (3.2 mm) pin length, 0.093 inch (2.4 mm) pin diameter, 0.100 inch (2.5 mm) center-to-center pin spacing, and a 0.040 inch (1.0 mm) mounting hole diameter. The terminal has a 0.250 inch (6.4 mm) overall length between pins and a 0.250 inch (6.4 mm) feed-thru depth. The mounting hole diameter is specified at 0.086 inch (2.2 mm).

Datasheet Summary
Powered by GS/AI

Part number 11153 is a PTFE insulated pin-to-pin feed-thru terminal with a brass tin-plated terminal, white PTFE bushing, 0.125 inch (3.2 mm) pin length, 0.093 inch (2.4 mm) pin diameter, 0.100 inch (2.5 mm) center-to-center pin spacing, and a 0.040 inch (1.0 mm) mounting hole diameter. The terminal has a 0.250 inch (6.4 mm) overall length between pins and a 0.250 inch (6.4 mm) feed-thru depth. The mounting hole diameter is specified at 0.086 inch (2.2 mm).

Suppliers

Company
Product
Description
Supplier Links
PTFE Insulated Pin to Pin Feed Thru Terminal - 11153 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PTFE Insulated Pin to Pin Feed Thru Terminal
11153
PTFE Insulated Pin to Pin Feed Thru Terminal 11153
Part Number: 11153 Mounting Hole: 0.086 Pin Size: 0.040 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass

Part Number: 11153

  • Mounting Hole: 0.086
  • Pin Size: 0.040
  • Terminal Style: PTFE Insulated
  • Pin Material: Tin Plated Brass
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 11153
Product Name PTFE Insulated Pin to Pin Feed Thru Terminal
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

Anvil for Turret Terminals - 1716 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type PCB Pins
View Details
.017
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Forked Turret Terminal .145
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Hollow Turret Terminal .147
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details