Keystone Electronics Corp. PTFE Insulated Terminal Pin 11065

Description
Part Number: 11065 Mounting Hole: 0.091 Pin Size: 0.040 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass
Request a Quote
Description
Part Number: 11065 Mounting Hole: 0.091 Pin Size: 0.040 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 11065 is a PTFE-insulated solder terminal with a brass body and tin plating, featuring a 0.040 inch pin diameter and a 0.091 inch mounting hole diameter. The terminal measures 0.125 inch in length, 0.104 inch in width, and 0.089 inch in height, with an overall length of 0.161 inch. It is designed for high-density packaging and provides enhanced pull-out strength and torque resistance. The bushing material is white PTFE, offering excellent electrical, thermal, and chemical properties.

Datasheet Summary
Powered by GS/AI

Part number 11065 is a PTFE-insulated solder terminal with a brass body and tin plating, featuring a 0.040 inch pin diameter and a 0.091 inch mounting hole diameter. The terminal measures 0.125 inch in length, 0.104 inch in width, and 0.089 inch in height, with an overall length of 0.161 inch. It is designed for high-density packaging and provides enhanced pull-out strength and torque resistance. The bushing material is white PTFE, offering excellent electrical, thermal, and chemical properties.

Suppliers

Company
Product
Description
Supplier Links
PTFE Insulated Terminal Pin - 11065 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PTFE Insulated Terminal Pin
11065
PTFE Insulated Terminal Pin 11065
Part Number: 11065 Mounting Hole: 0.091 Pin Size: 0.040 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass

Part Number: 11065

  • Mounting Hole: 0.091
  • Pin Size: 0.040
  • Terminal Style: PTFE Insulated
  • Pin Material: Tin Plated Brass
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 11065
Product Name PTFE Insulated Terminal Pin
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

Double Ended Turret Terminal .135
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
PTFE Insulated Pin to Pin Feed Thru Terminal - 11155 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
Voltage Rating 2 volts
View Details
TO-100 Socket-10pins - 4594 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Socket; PCB Pins
Socket Type Transistor Sockets
View Details
Hollow Turret Terminal .141
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details