Keystone Electronics Corp. .080" PCB Pin Tin, Swage Mount 1455-1

Description
Part Number: 1455-1 Finish/Plating: Bright Tin Length: .051 [1.3] Material: Brass Mounting: Swage Mount Pin Size: 0.080 RoHS: Yes Type: Micro Pins
Request a Quote
Description
Part Number: 1455-1 Finish/Plating: Bright Tin Length: .051 [1.3] Material: Brass Mounting: Swage Mount Pin Size: 0.080 RoHS: Yes Type: Micro Pins
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1455-1 is a .080 inch (2.03 mm) diameter swage mount micro pin with a length of 0.094 inch (2.4 mm) and a gold tin finish, designed for printed circuit board applications. It features a mounting hole diameter of 0.064 inch (1.63 mm) and is constructed from solid nickel silver. The pin is RoHS compliant and part of a series offering various lengths and diameters for swage mount applications.

Datasheet Summary
Powered by GS/AI

The 1455-1 is a .080 inch (2.03 mm) diameter swage mount micro pin with a length of 0.094 inch (2.4 mm) and a gold tin finish, designed for printed circuit board applications. It features a mounting hole diameter of 0.064 inch (1.63 mm) and is constructed from solid nickel silver. The pin is RoHS compliant and part of a series offering various lengths and diameters for swage mount applications.

Suppliers

Company
Product
Description
Supplier Links
.080
New Hyde Park, NY, USA
.080" PCB Pin Tin, Swage Mount
1455-1
.080" PCB Pin Tin, Swage Mount 1455-1
Part Number: 1455-1 Finish/Plating: Bright Tin Length: .051 [1.3] Material: Brass Mounting: Swage Mount Pin Size: 0.080 RoHS: Yes Type: Micro Pins

Part Number: 1455-1

  • Finish/Plating: Bright Tin
  • Length: .051 [1.3]
  • Material: Brass
  • Mounting: Swage Mount
  • Pin Size: 0.080
  • RoHS: Yes
  • Type: Micro Pins
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1455-1
Product Name .080" PCB Pin Tin, Swage Mount
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Tip Jack-Blue - 6023 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -18 to 60 C (0 to 140 F)
View Details
Hollow Turret Terminal .172
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
For .015 -.025
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Tin/Tin
View Details
Socket - 70182107 - Allied Electronics, Inc.
Keystone Electronics Corp.
Specs
Product Type IC Socket
Socket Type Transistor Sockets
Contact Plating Tin
View Details