Keystone Electronics Corp. For .032 -.046" Pins, Solder Mount Jack 1496

Description
Part Number: 1496 Finish/Plating: Tin/Gold Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .032 -.046" RoHS: No Type: Jacks
Request a Quote
Description
Part Number: 1496 Finish/Plating: Tin/Gold Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .032 -.046" RoHS: No Type: Jacks
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Micro jack for .032-.046 inch pins with solder mount termination, compatible with a .089 inch (2.26 mm) hole, available with tin/gold plating and non-RoHS compliant mounting. The part is part of a series featuring a 4-finger closed entry contact and measures .130 inches (3.3 mm) in length with a .096 inch (2.5 mm) body diameter.

Datasheet Summary
Powered by GS/AI

Micro jack for .032-.046 inch pins with solder mount termination, compatible with a .089 inch (2.26 mm) hole, available with tin/gold plating and non-RoHS compliant mounting. The part is part of a series featuring a 4-finger closed entry contact and measures .130 inches (3.3 mm) in length with a .096 inch (2.5 mm) body diameter.

Suppliers

Company
Product
Description
Supplier Links
For .032 -.046
New Hyde Park, NY, USA
For .032 -.046" Pins, Solder Mount Jack
1496
For .032 -.046" Pins, Solder Mount Jack 1496
Part Number: 1496 Finish/Plating: Tin/Gold Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .032 -.046" RoHS: No Type: Jacks

Part Number: 1496

  • Finish/Plating: Tin/Gold
  • Material: Brass Body / Beryllium Copper Spring
  • Mounting: Solder Mount
  • Pin Size: .032 -.046"
  • RoHS: No
  • Type: Jacks
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1496
Product Name For .032 -.046" Pins, Solder Mount Jack
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

For .015 -.025
Specs
Product Type PCB Pins
Mounting Press-fit / Solderless Technology
Contact Plating Tin/Tin
View Details
For .032 -.046
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details
Insulated Tip Jack-Green - 6033 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
RoHS Compliant RoHS Compliant
Operating Temperature -18 to 60 C (0 to 140 F)
View Details
Double Ended Turret Terminal .135
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details