Keystone Electronics Corp.
Female PCB Terminal Accepts .110" x .020" Tabs
3545
Description
Part Number: 3545
Material: Brass
Mounting: THM
Orientation: Horizontal
Tab Size: .110 [2.8] x .020 [.51]
Terminal Style: PCB Female
Terminal Type: Quick-Fit
UL Recognized: Yes - (USA & Canada) E201546
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 3545
Material: Brass
Mounting: THM
Orientation: Horizontal
Tab Size: .110 [2.8] x .020 [.51]
Terminal Style: PCB Female
Terminal Type: Quick-Fit
UL Recognized: Yes - (USA & Canada) E201546
Request a Quote
Email Supplier
Datasheet
Suppliers
Female PCB Terminal Accepts .110" x .020" Tabs
3545
Part Number: 3545
Material: Brass
Mounting: THM
Orientation: Horizontal
Tab Size: .110 [2.8] x .020 [.51]
Terminal Style: PCB Female
Terminal Type: Quick-Fit
UL Recognized: Yes - (USA & Canada) E201546
Part Number: 3545
- Material: Brass
- Mounting: THM
- Orientation: Horizontal
- Tab Size: .110 [2.8] x .020 [.51]
- Terminal Style: PCB Female
- Terminal Type: Quick-Fit
- UL Recognized: Yes - (USA & Canada) E201546
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
3545 |
|
Product Name
|
Female PCB Terminal Accepts .110" x .020" Tabs |
|
Product Type
|
PCB Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
IC Headers
Mounting
Through-Hole
Voltage Rating
500 volts
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Swage
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Swage
View Details