Keystone Electronics Corp. .032" PCB Pin Gold, Swage Mount 1354-1

Description
Part Number: 1354-1 Finish/Plating: Gold Plate For Panel Thickness: .031 [.81] Length: .051 [1.3] Material: Brass Mounting: Swage Mount Pin Size: 0.031 RoHS: Yes Type: Micro Pins
Request a Quote Datasheet
Description
Part Number: 1354-1 Finish/Plating: Gold Plate For Panel Thickness: .031 [.81] Length: .051 [1.3] Material: Brass Mounting: Swage Mount Pin Size: 0.031 RoHS: Yes Type: Micro Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.032
New Hyde Park, NY, USA
.032" PCB Pin Gold, Swage Mount
1354-1
.032" PCB Pin Gold, Swage Mount 1354-1
Part Number: 1354-1 Finish/Plating: Gold Plate For Panel Thickness: .031 [.81] Length: .051 [1.3] Material: Brass Mounting: Swage Mount Pin Size: 0.031 RoHS: Yes Type: Micro Pins

Part Number: 1354-1

  • Finish/Plating: Gold Plate
  • For Panel Thickness: .031 [.81]
  • Length: .051 [1.3]
  • Material: Brass
  • Mounting: Swage Mount
  • Pin Size: 0.031
  • RoHS: Yes
  • Type: Micro Pins
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1354-1
Product Name .032" PCB Pin Gold, Swage Mount
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

SMT (Compact) Jumper on T&R - 5100TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting SMT
Contact Plating Silver; Silver Plate
View Details
.040
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Double Ended Turret Terminal .082
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Double Ended Turret Terminal .145
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details