Keystone Electronics Corp. Male .250" Quick Fit Terminal 1289

Description
Part Number: 1289 Current Rating: 20 Amps Finish/Plating: Matte Tin Length: .540 (13.7) Material: Brass Mounting: THM Mounting Hole: 0.052 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote
Description
Part Number: 1289 Current Rating: 20 Amps Finish/Plating: Matte Tin Length: .540 (13.7) Material: Brass Mounting: THM Mounting Hole: 0.052 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1289 is a .250 inch (6.4 mm) tab male quick-fit terminal for printed circuit boards, made of .032 inch (.81 mm) brass with matte tin plating. It features a single mounting hole of .052 inch (1.3 mm) diameter and an overall length of .540 inch (13.7 mm). The terminal is designed for vertical mounting and complies with RoHS standards.

Datasheet Summary
Powered by GS/AI

The 1289 is a .250 inch (6.4 mm) tab male quick-fit terminal for printed circuit boards, made of .032 inch (.81 mm) brass with matte tin plating. It features a single mounting hole of .052 inch (1.3 mm) diameter and an overall length of .540 inch (13.7 mm). The terminal is designed for vertical mounting and complies with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Male .250
New Hyde Park, NY, USA
Male .250" Quick Fit Terminal
1289
Male .250" Quick Fit Terminal 1289
Part Number: 1289 Current Rating: 20 Amps Finish/Plating: Matte Tin Length: .540 (13.7) Material: Brass Mounting: THM Mounting Hole: 0.052 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546

Part Number: 1289

  • Current Rating: 20 Amps
  • Finish/Plating: Matte Tin
  • Length: .540 (13.7)
  • Material: Brass
  • Mounting: THM
  • Mounting Hole: 0.052
  • Orientation: Vertical
  • Tab Size: .250 [6.4] x .032 [.81]
  • Terminal Style: PCB Male
  • Terminal Type: Quick-Fit
  • UL Recognized: Yes - (USA & Canada) E201546
Buy Now Datasheet
PC QUICK-FIT TERMINAL .250
Wilmington, MA, United States
PC QUICK-FIT TERMINAL .250" X .032" PC TRM TAB
1289
PC QUICK-FIT TERMINAL .250" X .032" PC TRM TAB 1289
PC QUICK-FIT TERMINAL .250" X .032" PC TRM TAB

PC QUICK-FIT TERMINAL .250" X .032" PC TRM TAB

Buy Now
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1289-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-1289-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-1289-ND
CONN QC TAB 0.250 SOLDER

CONN QC TAB 0.250 SOLDER

Buy Now Datasheet
Terminal; Brass; Straight; 0.25 in.; 0.052 in.; Tin; UL Listed - 70181594 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Brass; Straight; 0.25 in.; 0.052 in.; Tin; UL Listed
70181594
Terminal; Brass; Straight; 0.25 in.; 0.052 in.; Tin; UL Listed 70181594
Male PC Quick Fit Terminals, Tin Finish Brass material 0.250 in. tab size.

Male PC Quick Fit Terminals, Tin Finish

  • Brass material
    0.250 in. tab size.
Supplier's Site
Terminal, Male Disconnect, 0.25, Quick Connect; Tab Size Metric Keystone - 62W4872 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.25, Quick Connect; Tab Size Metric Keystone
62W4872
Terminal, Male Disconnect, 0.25, Quick Connect; Tab Size Metric Keystone 62W4872
TERMINAL, MALE DISCONNECT, 0.25", QUICK CONNECT; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.7mm; Terminal Plating:Tin; Product Range:-; Contact Material:Brass RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 0.25", QUICK CONNECT; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.7mm; Terminal Plating:Tin; Product Range:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 1289 1289 36-1289-ND 70181594 62W4872
Product Name Male .250" Quick Fit Terminal PC QUICK-FIT TERMINAL .250" X .032" PC TRM TAB Terminals - Quick Connects, Quick Disconnect Connectors Terminal; Brass; Straight; 0.25 in.; 0.052 in.; Tin; UL Listed Terminal, Male Disconnect, 0.25, Quick Connect; Tab Size Metric Keystone
Terminal Type Push On Terminal Standard Push On Terminal Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PC Terminal Lug .500
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers
Keystone Electronics Corp.
View Details
Terminals - Turret Connectors - 36-1511-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
2 suppliers