Keystone Electronics Corp. .205" Tab-Brass-Tin Plate 4005

Description
Part Number: 4005 Current Rating: 20 Amps Finish/Plating: Bright Tin Material: Brass Mounting: Rivet Orientation: 45 degree Tab Size: .205 [5.2] x .020 [.51] Terminal Type: Quick-Fit MALE QUICK FIT
Request a Quote Datasheet
Description
Part Number: 4005 Current Rating: 20 Amps Finish/Plating: Bright Tin Material: Brass Mounting: Rivet Orientation: 45 degree Tab Size: .205 [5.2] x .020 [.51] Terminal Type: Quick-Fit MALE QUICK FIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.205
New Hyde Park, NY, USA
.205" Tab-Brass-Tin Plate
4005
.205" Tab-Brass-Tin Plate 4005
Part Number: 4005 Current Rating: 20 Amps Finish/Plating: Bright Tin Material: Brass Mounting: Rivet Orientation: 45 degree Tab Size: .205 [5.2] x .020 [.51] Terminal Type: Quick-Fit MALE QUICK FIT

Part Number: 4005

  • Current Rating: 20 Amps
  • Finish/Plating: Bright Tin
  • Material: Brass
  • Mounting: Rivet
  • Orientation: 45 degree
  • Tab Size: .205 [5.2] x .020 [.51]
  • Terminal Type: Quick-Fit

MALE QUICK FIT

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Electrical Contacts
Product Number 4005
Product Name .205" Tab-Brass-Tin Plate
Contact Material Base Metal
Unlock Full Specs
to access all available technical data

Similar Products

Battery Contact w/ Tab,Dual (Right) - 5211 - Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Steel
Plating / Coating Nickel; Nickel Plate
View Details
2 suppliers
.187
Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Brass
Plating / Coating None
View Details
Button Battery Contact - 5225 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Steel
Plating / Coating Nickel; Nickel Plate
View Details
3 suppliers
Standard Phone Tip Plug - 1601 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Form Button
Contact Material Base Metal
Base / Spring Metal Brass
View Details