Keystone Electronics Corp. Retainer Contact, Through Hole, 20Mm Coin Cell; Battery Sizes Accepted Keystone 3003

Description
RETAINER CONTACT, THROUGH HOLE, 20MM COIN CELL; Battery Sizes Accepted:Coin Cell - 20mm; Battery Terminals:Through Hole; Contact Material:Phosphor Bronze; Contact Plating:Nickel Plated Contacts; Product Range:-; No. of Batteries:1 RoHS Compliant: Yes
Datasheet
Description
RETAINER CONTACT, THROUGH HOLE, 20MM COIN CELL; Battery Sizes Accepted:Coin Cell - 20mm; Battery Terminals:Through Hole; Contact Material:Phosphor Bronze; Contact Plating:Nickel Plated Contacts; Product Range:-; No. of Batteries:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Retainer Contact, Through Hole, 20Mm Coin Cell; Battery Sizes Accepted Keystone - 66F5625 - Newark, An Avnet Company
Chicago, IL, United States
Retainer Contact, Through Hole, 20Mm Coin Cell; Battery Sizes Accepted Keystone
66F5625
Retainer Contact, Through Hole, 20Mm Coin Cell; Battery Sizes Accepted Keystone 66F5625
RETAINER CONTACT, THROUGH HOLE, 20MM COIN CELL; Battery Sizes Accepted:Coin Cell - 20mm; Battery Terminals:Through Hole; Contact Material:Phosphor Bronze; Contact Plating:Nickel Plated Contacts; Product Range:-; No. of Batteries:1 RoHS Compliant: Yes

RETAINER CONTACT, THROUGH HOLE, 20MM COIN CELL; Battery Sizes Accepted:Coin Cell - 20mm; Battery Terminals:Through Hole; Contact Material:Phosphor Bronze; Contact Plating:Nickel Plated Contacts; Product Range:-; No. of Batteries:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 66F5625
Product Name Retainer Contact, Through Hole, 20Mm Coin Cell; Battery Sizes Accepted Keystone
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1060-16-1244 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Carbon-coated Sodium Vanadium Phosphate for Sodium Electrolyte Cathode - BMLC-KJ033 - Matexcel
Specs
Applications Battery or Fuel Cell
Thickness 7.87E-4 inch (0.0200 mm)
View Details