Keystone Electronics Corp. Off Board Contact 230-1

Description
Part Number: 230-1 # of Cells: 1 Cell Size: AAA, AAAA, N, A23, A27 Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: THM Type: Contact For off Board Battery Mounting
Request a Quote Datasheet
Description
Part Number: 230-1 # of Cells: 1 Cell Size: AAA, AAAA, N, A23, A27 Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: THM Type: Contact For off Board Battery Mounting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Off Board Contact - 230-1 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Off Board Contact
230-1
Off Board Contact 230-1
Part Number: 230-1 # of Cells: 1 Cell Size: AAA, AAAA, N, A23, A27 Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: THM Type: Contact For off Board Battery Mounting

Part Number: 230-1

  • # of Cells: 1
  • Cell Size: AAA, AAAA, N, A23, A27
  • Finish/Plating: Tin-Nickel
  • Material: Spring Steel
  • Mounting: THM
  • Type: Contact
  • For off Board Battery Mounting
Buy Now Datasheet
Battery Contacts - 6142302 - RS Components, Ltd.
Corby, Northants, United Kingdom
Battery Contacts
6142302
Battery Contacts 6142302
Keystone 230-1 Battery Contact

Keystone 230-1 Battery Contact

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. RS Components, Ltd.
Product Category Electrical Contacts Electrical Contacts
Product Number 230-1 6142302
Product Name Off Board Contact Battery Contacts
Contact Material Steel; Base Metal Spring Steel
Unlock Full Specs
to access all available technical data

Similar Products

Spade Connectors - 1177246 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Shape / Form Pin
Applications Electronics
Contact Material Brass
View Details
Coil Spring Contact, Negative, AAA - 180 - Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Steel
Plating / Coating Nickel; Nickel Plate
View Details
Coil Spring Contact, Dual AAA Cell -Left - 299 - Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Steel
Plating / Coating Nickel; Nickel Plate
View Details
2 suppliers