Keystone Electronics Corp. .187" Tab Bright Brass 1261

Description
Part Number: 1261 Current Rating: 20 Amps Finish/Plating: None Material: Brass Mounting: Rivet Orientation: 90 Degree Tab Size: .187 [4.8] x .020 [.51] Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote Datasheet
Description
Part Number: 1261 Current Rating: 20 Amps Finish/Plating: None Material: Brass Mounting: Rivet Orientation: 90 Degree Tab Size: .187 [4.8] x .020 [.51] Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.187
New Hyde Park, NY, USA
.187" Tab Bright Brass
1261
.187" Tab Bright Brass 1261
Part Number: 1261 Current Rating: 20 Amps Finish/Plating: None Material: Brass Mounting: Rivet Orientation: 90 Degree Tab Size: .187 [4.8] x .020 [.51] Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546

Part Number: 1261

  • Current Rating: 20 Amps
  • Finish/Plating: None
  • Material: Brass
  • Mounting: Rivet
  • Orientation: 90 Degree
  • Tab Size: .187 [4.8] x .020 [.51]
  • Terminal Type: Quick-Fit
  • UL Recognized: Yes - (USA & Canada) E201546
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Electrical Contacts
Product Number 1261
Product Name .187" Tab Bright Brass
Contact Material Base Metal
Unlock Full Specs
to access all available technical data

Similar Products

3 Pairs-Male .250
Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Brass
Current 20 amps
View Details
Snap In Heavy Duty 30Amp-w/ Screw Unassembled - 8196 - Keystone Electronics Corp.
Specs
Current 30 amps
View Details
Slide-In PC Button Contact - 1088-1 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Stainless; Stainless Steel
Plating / Coating Gold; Gold Plate
View Details