Keystone Electronics Corp. .110" Tab(ZeroAngle) Brass-Tin Plate 1269

Description
Part Number: 1269 Current Rating: 15 Amps Finish/Plating: Matte Tin Material: Brass Mounting: Rivet Orientation: 0 Degree Tab Size: .110 [2.8] x .020 [.51]
Request a Quote Datasheet
Description
Part Number: 1269 Current Rating: 15 Amps Finish/Plating: Matte Tin Material: Brass Mounting: Rivet Orientation: 0 Degree Tab Size: .110 [2.8] x .020 [.51]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.110
New Hyde Park, NY, USA
.110" Tab(ZeroAngle) Brass-Tin Plate
1269
.110" Tab(ZeroAngle) Brass-Tin Plate 1269
Part Number: 1269 Current Rating: 15 Amps Finish/Plating: Matte Tin Material: Brass Mounting: Rivet Orientation: 0 Degree Tab Size: .110 [2.8] x .020 [.51]

Part Number: 1269

  • Current Rating: 15 Amps
  • Finish/Plating: Matte Tin
  • Material: Brass
  • Mounting: Rivet
  • Orientation: 0 Degree
  • Tab Size: .110 [2.8] x .020 [.51]
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Electrical Contacts
Product Number 1269
Product Name .110" Tab(ZeroAngle) Brass-Tin Plate
Contact Material Base Metal
Unlock Full Specs
to access all available technical data

Similar Products

Seamless Contact Pin .566
Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Brass
Plating / Coating Nickel; Nickel Plate
View Details
M4 PC Mount 30 Amp-w Screw Assembled - 7800-5 - Keystone Electronics Corp.
Specs
Current 30 amps
View Details
Leaf Spring Contact, 2 cell, AA / A - 5232 - Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Spring Steel
Plating / Coating Nickel; Nickel Plate
View Details
.187
Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Brass
Plating / Coating Tin; Matte Tin
View Details