Keystone Electronics Corp. Female 9 Volt Contact-Battery on Board 594

Description
Part Number: 594 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9 Volt Finish/Plating: Matte Tin Material: Steel Mounting: THM Type: Contact
Request a Quote Datasheet
Description
Part Number: 594 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9 Volt Finish/Plating: Matte Tin Material: Steel Mounting: THM Type: Contact
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female 9 Volt Contact-Battery on Board - 594 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Female 9 Volt Contact-Battery on Board
594
Female 9 Volt Contact-Battery on Board 594
Part Number: 594 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9 Volt Finish/Plating: Matte Tin Material: Steel Mounting: THM Type: Contact

Part Number: 594

  • # of Cells: 1
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: 9 Volt
  • Finish/Plating: Matte Tin
  • Material: Steel
  • Mounting: THM
  • Type: Contact
Buy Now Datasheet
Female On-Board Battery Contact; Battery Sizes Accepted Keystone - 95F3283 - Newark, An Avnet Company
Chicago, IL, United States
Female On-Board Battery Contact; Battery Sizes Accepted Keystone
95F3283
Female On-Board Battery Contact; Battery Sizes Accepted Keystone 95F3283
FEMALE ON-BOARD BATTERY CONTACT; Battery Sizes Accepted:PP3 (9V); Battery Terminals:Through Hole; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:-; Accessory Type:Battery Contact; Body Material:Steel RoHS Compliant: Yes

FEMALE ON-BOARD BATTERY CONTACT; Battery Sizes Accepted:PP3 (9V); Battery Terminals:Through Hole; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:-; Accessory Type:Battery Contact; Body Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 594 95F3283
Product Name Female 9 Volt Contact-Battery on Board Female On-Board Battery Contact; Battery Sizes Accepted Keystone
Contact Material Steel; Base Metal
Unlock Full Specs
to access all available technical data