Keystone Electronics Corp. Coil Spring Contact, Dual AAA Cell -Left 299

Description
Part Number: 299 # of Cells: 2 Cell Size: AAA, AAAA, N, A23, A27 Finish/Plating: Nickel Plate Material: Steel Mounting: Case Type: Contact See P/N: for matching RH dual contact See P/N: for Positive Contact. See P/N: for Negitave Contact
Request a Quote Datasheet
Description
Part Number: 299 # of Cells: 2 Cell Size: AAA, AAAA, N, A23, A27 Finish/Plating: Nickel Plate Material: Steel Mounting: Case Type: Contact See P/N: for matching RH dual contact See P/N: for Positive Contact. See P/N: for Negitave Contact
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coil Spring Contact, Dual AAA Cell -Left - 299 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Coil Spring Contact, Dual AAA Cell -Left
299
Coil Spring Contact, Dual AAA Cell -Left 299
Part Number: 299 # of Cells: 2 Cell Size: AAA, AAAA, N, A23, A27 Finish/Plating: Nickel Plate Material: Steel Mounting: Case Type: Contact See P/N: for matching RH dual contact See P/N: for Positive Contact. See P/N: for Negitave Contact

Part Number: 299

  • # of Cells: 2
  • Cell Size: AAA, AAAA, N, A23, A27
  • Finish/Plating: Nickel Plate
  • Material: Steel
  • Mounting: Case
  • Type: Contact
  • See P/N: for matching RH dual contact
  • See P/N: for Positive Contact.
  • See P/N: for Negitave Contact
Buy Now Datasheet
Battery Contact, Aaa/a23/a27, Spring; Battery Sizes Accepted Keystone - 77AH8895 - Newark, An Avnet Company
Chicago, IL, United States
Battery Contact, Aaa/a23/a27, Spring; Battery Sizes Accepted Keystone
77AH8895
Battery Contact, Aaa/a23/a27, Spring; Battery Sizes Accepted Keystone 77AH8895
BATTERY CONTACT, AAA/A23/A27, SPRING; Battery Sizes Accepted:AAA, AAAA, N, A23, A27; Battery Terminals:Spring; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:

BATTERY CONTACT, AAA/A23/A27, SPRING; Battery Sizes Accepted:AAA, AAAA, N, A23, A27; Battery Terminals:Spring; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 299 77AH8895
Product Name Coil Spring Contact, Dual AAA Cell -Left Battery Contact, Aaa/a23/a27, Spring; Battery Sizes Accepted Keystone
Contact Material Steel; Base Metal
Unlock Full Specs
to access all available technical data

Similar Products

Battery Contact, Dual (Right) - 5213 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Steel
Plating / Coating Nickel; Nickel Plate
View Details
3 suppliers
Retainer Contact, 4.8Mm Coin Cell; Battery Sizes Accepted Keystone - 60R2402 - Newark, An Avnet Company
Specs
Type Contact
Plating / Coating Gold; Gold Plated Contacts
View Details
Retainer Contact, 6.8Mm Coin Cell Smd; Battery Sizes Accepted Keystone - 31C0589 - Newark, An Avnet Company
Specs
Type Contact
Plating / Coating Nickel; Nickel Plated Contacts
View Details
THM Leaf Spring Battery Contact - 591 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Spring Steel
Plating / Coating Nickel; Tin; Tin-Nickel
View Details
2 suppliers