Keystone Electronics Corp. Spade Bolt, 6-32 1259

Description
Part Number: 1259 Finish/Plating: Zinc & Clear Chromate Material: Steel Thr'd Lngth (TL): .375 [9.53] Thread: 6-32
Request a Quote Datasheet
Description
Part Number: 1259 Finish/Plating: Zinc & Clear Chromate Material: Steel Thr'd Lngth (TL): .375 [9.53] Thread: 6-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Bolt, 6-32 - 1259 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Spade Bolt, 6-32
1259
Spade Bolt, 6-32 1259
Part Number: 1259 Finish/Plating: Zinc & Clear Chromate Material: Steel Thr'd Lngth (TL): .375 [9.53] Thread: 6-32

Part Number: 1259

  • Finish/Plating: Zinc & Clear Chromate
  • Material: Steel
  • Thr'd Lngth (TL): .375 [9.53]
  • Thread: 6-32
Buy Now
Bolt - 36-1259-ND - DigiKey
Thief River Falls, MN, United States
#6-32 Spade Head Bolt Drive Steel

#6-32 Spade Head Bolt Drive Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Bolts Bolts
Product Number 1259 36-1259-ND
Product Name Spade Bolt, 6-32 Bolt
Material Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS 10-32 x 1.00 Long - 21016 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 1 inch (25.4 mm)
View Details
2 suppliers
Titanium SHCS 2-56 x .312 Long - 21205 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3120 inch (7.92 mm)
View Details
2 suppliers
Titanium SHCS 6-32 x .375 Long - 21606 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3750 inch (9.52 mm)
View Details
2 suppliers
Titanium SHCS 8-32 x .500 Long - 21808 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.5000 inch (12.7 mm)
View Details
2 suppliers