Keystone Electronics Corp. SMT Contact for 2032 Cell 3036

Description
Part Number: 3036 # of Cells: 1 Battery Reference: 2032, ANSI 5004LC, Cell Size: 20mm Coin Cell Finish/Plating: Nickel Plate Material: Phosphor Bronze Mounting: SMT For Tape and reel packing use
Request a Quote
Description
Part Number: 3036 # of Cells: 1 Battery Reference: 2032, ANSI 5004LC, Cell Size: 20mm Coin Cell Finish/Plating: Nickel Plate Material: Phosphor Bronze Mounting: SMT For Tape and reel packing use
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMT Contact for 2032 Cell - 3036 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Contact for 2032 Cell
3036
SMT Contact for 2032 Cell 3036
Part Number: 3036 # of Cells: 1 Battery Reference: 2032, ANSI 5004LC, Cell Size: 20mm Coin Cell Finish/Plating: Nickel Plate Material: Phosphor Bronze Mounting: SMT For Tape and reel packing use

Part Number: 3036

  • # of Cells: 1
  • Battery Reference: 2032, ANSI 5004LC,
  • Cell Size: 20mm Coin Cell
  • Finish/Plating: Nickel Plate
  • Material: Phosphor Bronze
  • Mounting: SMT
  • For Tape and reel packing use
Buy Now
Battery Contact, Cr2032, Smd; Battery Sizes Accepted Keystone - 77AH8900 - Newark, An Avnet Company
Chicago, IL, United States
Battery Contact, Cr2032, Smd; Battery Sizes Accepted Keystone
77AH8900
Battery Contact, Cr2032, Smd; Battery Sizes Accepted Keystone 77AH8900
BATTERY CONTACT, CR2032, SMD; Battery Sizes Accepted:Coin Cell - 20mm; Battery Terminals:SMD; Contact Material:Phosphor Bronze; Contact Plating:Nickel Plated Contacts; Product Range:

BATTERY CONTACT, CR2032, SMD; Battery Sizes Accepted:Coin Cell - 20mm; Battery Terminals:SMD; Contact Material:Phosphor Bronze; Contact Plating:Nickel Plated Contacts; Product Range:

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 3036 77AH8900
Product Name SMT Contact for 2032 Cell Battery Contact, Cr2032, Smd; Battery Sizes Accepted Keystone
Contact Material Base Metal
Unlock Full Specs
to access all available technical data

Similar Products

Matte Tin Plated- Negative Coin Cell Contact - 2983 - Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Brass
Plating / Coating Tin; Matte Tin
View Details
2 suppliers
Negative Enclosure Contact - 16mm to 30mm Dia cells - 112 - Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Stainless; Stainless Steel
Plating / Coating Gold; Gold Plate
View Details
2 suppliers
Retainer Contact, 11.6Mm Coin Cell, Pcb; Battery Sizes Accepted Keystone - 22M2620 - Newark, An Avnet Company
Specs
Type Contact
Plating / Coating Tin; Tin Plated Contacts
View Details
Snap-On Leaf Spring Contact - 209 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Spring Steel
Plating / Coating Nickel; Nickel Plate
View Details
4 suppliers