Keystone Electronics Corp. .250" Tab Bright Brass 1257

Description
Part Number: 1257 Current Rating: 20 Amps Material: Brass Mounting: Rivet Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote Datasheet
Description
Part Number: 1257 Current Rating: 20 Amps Material: Brass Mounting: Rivet Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.250
New Hyde Park, NY, USA
.250" Tab Bright Brass
1257
.250" Tab Bright Brass 1257
Part Number: 1257 Current Rating: 20 Amps Material: Brass Mounting: Rivet Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546

Part Number: 1257

  • Current Rating: 20 Amps
  • Material: Brass
  • Mounting: Rivet
  • Orientation: Vertical
  • Tab Size: .250 [6.4] x .032 [.81]
  • Terminal Style: PCB Male
  • Terminal Type: Quick-Fit
  • UL Recognized: Yes - (USA & Canada) E201546
Buy Now Datasheet
Spade Connectors - 1603414 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spade Connectors
1603414
Spade Connectors 1603414
DUAL TONGUE

DUAL TONGUE

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. RS Components, Ltd.
Product Category Electrical Contacts Electrical Contacts
Product Number 1257 1603414
Product Name .250" Tab Bright Brass Spade Connectors
Contact Material Base Metal Brass
Base / Spring Metal Brass
Current 20 amps
Shape / Form Pin
Unlock Full Specs
to access all available technical data

Similar Products

Compact Negative Contact - 12mm to 16mm Dia Cells on T&R - 118TR - Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Stainless; Stainless Steel
Plating / Coating Gold; Gold Plate
View Details
Board Mount D Cell Battery Contact - 208 - Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Spring Steel
Plating / Coating Nickel; Nickel Plate
View Details
Battery Contact w/ Tab and Lance,Dual (Left) - 5218 - Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Steel
Plating / Coating Nickel; Nickel Plate
View Details
Battery Contact, Coin Cell, 20Mm; Battery Sizes Accepted Keystone - 06W4572 - Newark, An Avnet Company
Specs
Contact Material Phosphor Bronze
Plating / Coating Nickel; Nickel Plated Contacts
View Details