Keystone Electronics Corp. Coil Spring Contact, Negative, AAA 180

Description
Part Number: 180 # of Cells: 2 Cell Size: AAA, AAAA, N, A23, A27 Finish/Plating: Nickel Plate Material: Steel Mounting: Case Type: Contact Mating Positive Contact: Mating Dual AA Contact::
Request a Quote Datasheet
Description
Part Number: 180 # of Cells: 2 Cell Size: AAA, AAAA, N, A23, A27 Finish/Plating: Nickel Plate Material: Steel Mounting: Case Type: Contact Mating Positive Contact: Mating Dual AA Contact::
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coil Spring Contact, Negative, AAA - 180 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Coil Spring Contact, Negative, AAA
180
Coil Spring Contact, Negative, AAA 180
Part Number: 180 # of Cells: 2 Cell Size: AAA, AAAA, N, A23, A27 Finish/Plating: Nickel Plate Material: Steel Mounting: Case Type: Contact Mating Positive Contact: Mating Dual AA Contact::

Part Number: 180

  • # of Cells: 2
  • Cell Size: AAA, AAAA, N, A23, A27
  • Finish/Plating: Nickel Plate
  • Material: Steel
  • Mounting: Case
  • Type: Contact
  • Mating Positive Contact:
  • Mating Dual AA Contact::
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Electrical Contacts
Product Number 180
Product Name Coil Spring Contact, Negative, AAA
Contact Material Steel; Base Metal
Unlock Full Specs
to access all available technical data

Similar Products

.250
Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Brass
Plating / Coating Tin; Matte Tin
View Details
.080
Keystone Electronics Corp.
Specs
Shape / Form Button
View Details
Battery Contact w/ Tab and Lance,Dual (Left) - 5218 - Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Steel
Plating / Coating Nickel; Nickel Plate
View Details
SMT Contact-Tin Nickel Plate-On T&R - 5231TR - Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Spring Steel
Plating / Coating Nickel; Tin; Tin-Nickel
View Details
2 suppliers