KEYSTONE ELECTRONICS CORP.
240 -- BATTERY SPRING, THM, "AA" "A"
Keystone Electronics Corp.
Battery Spring, THM, "AA" "A"
240
Description
Part Number: 240
# of Cells: 1
Cell Size: A, AA, CR2, CR123A
Finish/Plating: Nickel Plate
Material: Steel
Mounting: THM
Type: Contact
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 240
# of Cells: 1
Cell Size: A, AA, CR2, CR123A
Finish/Plating: Nickel Plate
Material: Steel
Mounting: THM
Type: Contact
Request a Quote
Email Supplier
Datasheet
Suppliers
Battery Spring, THM, "AA" "A"
240
Part Number: 240
# of Cells: 1
Cell Size: A, AA, CR2, CR123A
Finish/Plating: Nickel Plate
Material: Steel
Mounting: THM
Type: Contact
Part Number: 240
- # of Cells: 1
- Cell Size: A, AA, CR2, CR123A
- Finish/Plating: Nickel Plate
- Material: Steel
- Mounting: THM
- Type: Contact
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Electrical Contacts |
|
Product Number
|
240 |
|
Product Name
|
Battery Spring, THM, "AA" "A" |
|
Contact Material
|
Steel; Base Metal
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Contact Material
Steel; Base Metal
Base / Spring Metal
Steel
Plating / Coating
Nickel; Nickel Plate
View Details
Keystone Electronics Corp.
Contact Material
Base Metal
Base / Spring Metal
Phosphor Bronze
Plating / Coating
Nickel; Nickel Plate
View Details
2 suppliers
Keystone Electronics Corp.
Contact Material
Base Metal
Base / Spring Metal
Stainless; Stainless Steel
Plating / Coating
Nickel; Nickel Plate
View Details
Keystone Electronics Corp.
Contact Material
Base Metal
Base / Spring Metal
Stainless; Stainless Steel
Plating / Coating
Gold; Gold Plate
View Details
2 suppliers