KEYSTONE ELECTRONICS CORP.
68 -- 9 VOLT SNAP ON CONTACT ASSEMBLY-NO PINS
Keystone Electronics Corp.
9 Volt Snap on Contact assembly-No pins
68
Description
Part Number: 68
# of Cells: 1
Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
Cell Size: 9 Volt
Type: Contact
-
Keystone Electronics Corp.
-
RS Components, Ltd.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 68
# of Cells: 1
Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
Cell Size: 9 Volt
Type: Contact
Request a Quote
Email Supplier
Datasheet
Suppliers
9 Volt Snap on Contact assembly-No pins
68
Part Number: 68
# of Cells: 1
Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
Cell Size: 9 Volt
Type: Contact
Part Number: 68
- # of Cells: 1
- Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
- Cell Size: 9 Volt
- Type: Contact
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Electrical Contacts |
Electrical Contacts |
|
Product Number
|
68 |
1725996 |
|
Product Name
|
9 Volt Snap on Contact assembly-No pins |
Battery Contacts |
|
Shape / Form
|
|
Pin
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Contact Material
Base Metal
Base / Spring Metal
Phosphor Bronze
Plating / Coating
Nickel; Nickel Plate
View Details
3 suppliers
Keystone Electronics Corp.
Contact Material
Silver; Bronze
Plating / Coating
Silver; Tin
OD / Width
0.1000 inch (2.54 mm)
View Details
Keystone Electronics Corp.
Contact Material
Steel; Base Metal
Base / Spring Metal
Steel
Plating / Coating
Nickel; Nickel Plate
View Details
Keystone Electronics Corp.
Contact Material
Base Metal
Base / Spring Metal
Brass
Plating / Coating
Tin; Matte Tin
View Details