Keystone Electronics Corp. Retainer Contact, 24Mm Coin Cell, Smd; Battery Sizes Accepted Keystone 3006

Description
RETAINER CONTACT, 24MM COIN CELL, SMD; Battery Sizes Accepted:Coin Cell - 24mm; Battery Terminals:SMD; Contact Material:Phosphor Bronze; Contact Plating:Nickel Plated Contacts; Product Range:-; Body Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
RETAINER CONTACT, 24MM COIN CELL, SMD; Battery Sizes Accepted:Coin Cell - 24mm; Battery Terminals:SMD; Contact Material:Phosphor Bronze; Contact Plating:Nickel Plated Contacts; Product Range:-; Body Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Retainer Contact, 24Mm Coin Cell, Smd; Battery Sizes Accepted Keystone - 66F5628 - Newark, An Avnet Company
Chicago, IL, United States
Retainer Contact, 24Mm Coin Cell, Smd; Battery Sizes Accepted Keystone
66F5628
Retainer Contact, 24Mm Coin Cell, Smd; Battery Sizes Accepted Keystone 66F5628
RETAINER CONTACT, 24MM COIN CELL, SMD; Battery Sizes Accepted:Coin Cell - 24mm; Battery Terminals:SMD; Contact Material:Phosphor Bronze; Contact Plating:Nickel Plated Contacts; Product Range:-; Body Material:Phosphor Bronze RoHS Compliant: Yes

RETAINER CONTACT, 24MM COIN CELL, SMD; Battery Sizes Accepted:Coin Cell - 24mm; Battery Terminals:SMD; Contact Material:Phosphor Bronze; Contact Plating:Nickel Plated Contacts; Product Range:-; Body Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 66F5628
Product Name Retainer Contact, 24Mm Coin Cell, Smd; Battery Sizes Accepted Keystone
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-16-0177 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Graphite Coated Copper foil, Negative Double-sided coating - BMLC-KJ016 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Foil
Applications Battery or Fuel Cell
View Details