KEYSTONE ELECTRONICS CORP.
1007 -- 4 PAIRS-MALE .250" QUICK FITS
Keystone Electronics Corp.
4 Pairs-Male .250" Quick Fits
1007
Description
Part Number: 1007
Current Rating: 20 Amps
Material: Brass
Mounting: Rivet
Orientation: Vertical
Tab Size: .250 [6.4] x .032 [.81]
Terminal Type: Quick-Fit
UL Recognized: Yes - (USA & Canada) E201546
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 1007
Current Rating: 20 Amps
Material: Brass
Mounting: Rivet
Orientation: Vertical
Tab Size: .250 [6.4] x .032 [.81]
Terminal Type: Quick-Fit
UL Recognized: Yes - (USA & Canada) E201546
Request a Quote
Email Supplier
Datasheet
Suppliers
4 Pairs-Male .250" Quick Fits
1007
Part Number: 1007
Current Rating: 20 Amps
Material: Brass
Mounting: Rivet
Orientation: Vertical
Tab Size: .250 [6.4] x .032 [.81]
Terminal Type: Quick-Fit
UL Recognized: Yes - (USA & Canada) E201546
Part Number: 1007
- Current Rating: 20 Amps
- Material: Brass
- Mounting: Rivet
- Orientation: Vertical
- Tab Size: .250 [6.4] x .032 [.81]
- Terminal Type: Quick-Fit
- UL Recognized: Yes - (USA & Canada) E201546
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Electrical Contacts |
|
Product Number
|
1007 |
|
Product Name
|
4 Pairs-Male .250" Quick Fits |
|
Contact Material
|
Base Metal
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Contact Material
Steel; Base Metal
Base / Spring Metal
Steel
Plating / Coating
Nickel; Nickel Plate
View Details
2 suppliers
Keystone Electronics Corp.
Contact Material
Base Metal
Base / Spring Metal
Stainless; Stainless Steel
Plating / Coating
Nickel; Nickel Plate
View Details
3 suppliers
Keystone Electronics Corp.
Contact Material
Base Metal
Base / Spring Metal
Phosphor Bronze
Plating / Coating
Nickel; Nickel Plate
View Details
2 suppliers
Keystone Electronics Corp.
Contact Material
Steel; Base Metal
Base / Spring Metal
Steel
Plating / Coating
Nickel; Nickel Plate
View Details
2 suppliers