Keystone Electronics Corp. Retainer Contact, 23Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone 3011

Description
RETAINER CONTACT, 23MM COIN CELL, THROUGH HOLE; Battery Sizes Accepted:Coin Cell - 23mm; Battery Terminals:Through Hole; Contact Material:Phosphor Bronze; Contact Plating:Nickel Plated Contacts; Product Range:-; Height:0.24" RoHS Compliant: Yes
Datasheet
Description
RETAINER CONTACT, 23MM COIN CELL, THROUGH HOLE; Battery Sizes Accepted:Coin Cell - 23mm; Battery Terminals:Through Hole; Contact Material:Phosphor Bronze; Contact Plating:Nickel Plated Contacts; Product Range:-; Height:0.24" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Retainer Contact, 23Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone - 31C0593 - Newark, An Avnet Company
Chicago, IL, United States
Retainer Contact, 23Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone
31C0593
Retainer Contact, 23Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone 31C0593
RETAINER CONTACT, 23MM COIN CELL, THROUGH HOLE; Battery Sizes Accepted:Coin Cell - 23mm; Battery Terminals:Through Hole; Contact Material:Phosphor Bronze; Contact Plating:Nickel Plated Contacts; Product Range:-; Height:0.24" RoHS Compliant: Yes

RETAINER CONTACT, 23MM COIN CELL, THROUGH HOLE; Battery Sizes Accepted:Coin Cell - 23mm; Battery Terminals:Through Hole; Contact Material:Phosphor Bronze; Contact Plating:Nickel Plated Contacts; Product Range:-; Height:0.24" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 31C0593
Product Name Retainer Contact, 23Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-FSA-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 5.91 inch (150 mm)
View Details
99.99% Indium Anode -  - Indium Corporation
Indium Corporation
Specs
Type Anode / Anode Material
Shape / Form Bar Stock; Blank / Block
View Details