Keystone Electronics Corp. .187" Tab Matte Tin Plate 1234

Description
Part Number: 1234 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: Rivet Orientation: 45 degree Tab Size: .187 [4.8] x .020 [.51] Terminal Type: Quick-Fit MALE QUICK FIT
Request a Quote Datasheet
Description
Part Number: 1234 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: Rivet Orientation: 45 degree Tab Size: .187 [4.8] x .020 [.51] Terminal Type: Quick-Fit MALE QUICK FIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.187
New Hyde Park, NY, USA
.187" Tab Matte Tin Plate
1234
.187" Tab Matte Tin Plate 1234
Part Number: 1234 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: Rivet Orientation: 45 degree Tab Size: .187 [4.8] x .020 [.51] Terminal Type: Quick-Fit MALE QUICK FIT

Part Number: 1234

  • Current Rating: 20 Amps
  • Finish/Plating: Matte Tin
  • Material: Brass
  • Mounting: Rivet
  • Orientation: 45 degree
  • Tab Size: .187 [4.8] x .020 [.51]
  • Terminal Type: Quick-Fit

MALE QUICK FIT

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Electrical Contacts
Product Number 1234
Product Name .187" Tab Matte Tin Plate
Contact Material Base Metal
Unlock Full Specs
to access all available technical data

Similar Products

Retainer Contact, 16Mm Coin Cell, Smd; Battery Sizes Accepted Keystone - 31C0594 - Newark, An Avnet Company
Specs
Contact Material Phosphor Bronze
Plating / Coating Nickel; Nickel Plated Contacts
View Details
SMT-Top & Side Entry Female Quick-Fit - 3586 - Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Brass
Plating / Coating Nickel; Tin; Tin-Nickel
View Details
BATT CONTACT CLIP AA SOLDER LUG - 443-99 - Utmel Electronic Limited
Keystone Electronics Corp.
Specs
Contact Material Brass
Plating / Coating Tin
View Details
.110
Specs
Contact Material Base Metal
Base / Spring Metal Brass
Plating / Coating Tin; Matte Tin
View Details