Part Number: 211
BATTERY SPRING CONTACT, A & AA CELLS; Battery Sizes Accepted:AA, A; Battery Terminals:Spring; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:-; Accessory Type:Spring Contact RoHS Compliant: Yes
| Keystone Electronics Corp. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Contacts | Electrical Contacts | Electrodes and Electrode Materials |
| Product Number | 211 | 3277556 | 54H0610 |
| Product Name | Battery Spring, "AA" "A" Cells | Battery Contacts | Battery Spring Contact, A & Aa Cells; Battery Sizes Accepted Keystone |
| Contact Material | Steel; Base Metal | Spring Steel, Tin Plated, Brass, Nickel Plated | |
| Base / Spring Metal | Spring Steel | ||
| Plating / Coating | Nickel; Nickel Plate | Nickel; Nickel Plated Contacts |