Keystone Electronics Corp. .110" Tab Matte Tin Plate 1227

Description
Part Number: 1227 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: Rivet Orientation: Vertical Tab Size: .110 [2.8] x .020 [.51] Terminal Style: PCB Male Terminal Type: Quick-Fit MALE QUICK FIT
Request a Quote Datasheet
Description
Part Number: 1227 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: Rivet Orientation: Vertical Tab Size: .110 [2.8] x .020 [.51] Terminal Style: PCB Male Terminal Type: Quick-Fit MALE QUICK FIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.110
New Hyde Park, NY, USA
.110" Tab Matte Tin Plate
1227
.110" Tab Matte Tin Plate 1227
Part Number: 1227 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: Rivet Orientation: Vertical Tab Size: .110 [2.8] x .020 [.51] Terminal Style: PCB Male Terminal Type: Quick-Fit MALE QUICK FIT

Part Number: 1227

  • Current Rating: 20 Amps
  • Finish/Plating: Matte Tin
  • Material: Brass
  • Mounting: Rivet
  • Orientation: Vertical
  • Tab Size: .110 [2.8] x .020 [.51]
  • Terminal Style: PCB Male
  • Terminal Type: Quick-Fit

MALE QUICK FIT

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Electrical Contacts
Product Number 1227
Product Name .110" Tab Matte Tin Plate
Contact Material Base Metal
Unlock Full Specs
to access all available technical data

Similar Products

Standard Phone Tip Plug - 1601 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Form Button
Contact Material Base Metal
Base / Spring Metal Brass
View Details
Button Battery Contact - 5226 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Steel
Plating / Coating Nickel; Nickel Plate
View Details
2 suppliers
Battery Contact, Spring - 5222 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Steel
Plating / Coating Nickel; Nickel Plate
View Details
2 suppliers
KEYSTONE - 5002 - PCB Test Point, Miniature, White, Through Hole Mount, 1 mm, Phosphor Bronze, Tin Plated Contacts - 443-5002 - Utmel Electronic Limited
Specs
Contact Material Silver; Bronze
Plating / Coating Silver; Tin
OD / Width 0.1000 inch (2.54 mm)
View Details