Keystone Electronics Corp. Snap-On Leaf Spring Contact 209

Description
Part Number: 209 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: A, AA, CR2, CR123A Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Case Type: Contact
Request a Quote Datasheet
Description
Part Number: 209 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: A, AA, CR2, CR123A Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Case Type: Contact
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap-On Leaf Spring Contact - 209 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Snap-On Leaf Spring Contact
209
Snap-On Leaf Spring Contact 209
Part Number: 209 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: A, AA, CR2, CR123A Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Case Type: Contact

Part Number: 209

  • # of Cells: 1
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: A, AA, CR2, CR123A
  • Finish/Plating: Nickel Plate
  • Material: Spring Steel
  • Mounting: Case
  • Type: Contact
Buy Now Datasheet
Corby, Northants, United Kingdom
Battery Contacts
1725980
Battery Contacts 1725980
Snap-on contact for A/AA 1 cell

Snap-on contact for A/AA 1 cell

Supplier's Site
Battery Contact; Battery Sizes Accepted Keystone - 95F3294 - Newark, An Avnet Company
Chicago, IL, United States
Battery Contact; Battery Sizes Accepted Keystone
95F3294
Battery Contact; Battery Sizes Accepted Keystone 95F3294
BATTERY CONTACT; Battery Sizes Accepted:AA, A; Battery Terminals:Snap Contact; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:-; Accessory Type:Spring Contact; Body Material:Spring Steel; Height:0.449" RoHS Compliant: Yes

BATTERY CONTACT; Battery Sizes Accepted:AA, A; Battery Terminals:Snap Contact; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:-; Accessory Type:Spring Contact; Body Material:Spring Steel; Height:0.449" RoHS Compliant: Yes

Supplier's Site Datasheet
BATTERY CONTACT SPRING MULTIPLE - 443-209 - Utmel Electronic Limited
Hong Kong, China
BATTERY CONTACT SPRING MULTIPLE
443-209
BATTERY CONTACT SPRING MULTIPLE 443-209
BATTERY CONTACT SPRING MULTIPLE

BATTERY CONTACT SPRING MULTIPLE

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. RS Components, Ltd. Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 209 1725980 95F3294 443-209
Product Name Snap-On Leaf Spring Contact Battery Contacts Battery Contact; Battery Sizes Accepted Keystone BATTERY CONTACT SPRING MULTIPLE
Contact Material Steel; Base Metal
Base / Spring Metal Spring Steel
Plating / Coating Nickel; Nickel Plate Nickel; Nickel Plated Contacts
Shape / Form Pin
Unlock Full Specs
to access all available technical data