Keystone Electronics Corp. .187" Tab Matte Tin Plate 1221

Description
Part Number: 1221 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: Rivet Orientation: 90 Degree Tab Size: .187 [4.8] x .020 [.51] Terminal Type: Quick-Fit MALE QUICK FIT
Request a Quote Datasheet
Description
Part Number: 1221 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: Rivet Orientation: 90 Degree Tab Size: .187 [4.8] x .020 [.51] Terminal Type: Quick-Fit MALE QUICK FIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.187
New Hyde Park, NY, USA
.187" Tab Matte Tin Plate
1221
.187" Tab Matte Tin Plate 1221
Part Number: 1221 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: Rivet Orientation: 90 Degree Tab Size: .187 [4.8] x .020 [.51] Terminal Type: Quick-Fit MALE QUICK FIT

Part Number: 1221

  • Current Rating: 20 Amps
  • Finish/Plating: Matte Tin
  • Material: Brass
  • Mounting: Rivet
  • Orientation: 90 Degree
  • Tab Size: .187 [4.8] x .020 [.51]
  • Terminal Type: Quick-Fit

MALE QUICK FIT

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Electrical Contacts
Product Number 1221
Product Name .187" Tab Matte Tin Plate
Contact Material Base Metal
Unlock Full Specs
to access all available technical data

Similar Products

THM Positive Battery Contact - 1011-1 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Stainless; Stainless Steel
Plating / Coating Nickel; Tin; Tin-Nickel
View Details
Positive Tall Enclosure Contact- Cell Height: 5.0mm and taller - 122TR - Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Stainless; Stainless Steel
Plating / Coating Gold; Gold Plate
View Details
2 suppliers
.110
Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Brass
Current 20 amps
View Details
2 Cell Leaf Spring (Right) Contact - 296 - Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Spring Steel
Plating / Coating Nickel; Nickel Plate
View Details
2 suppliers