Keystone Electronics Corp. Battery Contact, Leaf Spring, THM 108-2

Description
Part Number: 108-2 # of Cells: 1 Cell Size: Universal Finish/Plating: Tin-Nickel Material: Stainless Steel Mounting: THM Type: Contact
Request a Quote Datasheet
Description
Part Number: 108-2 # of Cells: 1 Cell Size: Universal Finish/Plating: Tin-Nickel Material: Stainless Steel Mounting: THM Type: Contact
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Contact, Leaf Spring, THM - 108-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Battery Contact, Leaf Spring, THM
108-2
Battery Contact, Leaf Spring, THM 108-2
Part Number: 108-2 # of Cells: 1 Cell Size: Universal Finish/Plating: Tin-Nickel Material: Stainless Steel Mounting: THM Type: Contact

Part Number: 108-2

  • # of Cells: 1
  • Cell Size: Universal
  • Finish/Plating: Tin-Nickel
  • Material: Stainless Steel
  • Mounting: THM
  • Type: Contact
Buy Now Datasheet
Spring Contact, Battery Contact; Battery Sizes Accepted Keystone - 73H0152 - Newark, An Avnet Company
Chicago, IL, United States
Spring Contact, Battery Contact; Battery Sizes Accepted Keystone
73H0152
Spring Contact, Battery Contact; Battery Sizes Accepted Keystone 73H0152
SPRING CONTACT, BATTERY CONTACT; Battery Sizes Accepted:AAAA, AAA, AA, A, N; Battery Terminals:Through Hole; Contact Material:Steel; Contact Plating:Tin Plated Contacts; Product Range:-; Accessory Type:Spring Contact; Height:0.55" RoHS Compliant: Yes

SPRING CONTACT, BATTERY CONTACT; Battery Sizes Accepted:AAAA, AAA, AA, A, N; Battery Terminals:Through Hole; Contact Material:Steel; Contact Plating:Tin Plated Contacts; Product Range:-; Accessory Type:Spring Contact; Height:0.55" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 108-2 73H0152
Product Name Battery Contact, Leaf Spring, THM Spring Contact, Battery Contact; Battery Sizes Accepted Keystone
Contact Material Base Metal
Unlock Full Specs
to access all available technical data

Similar Products

Battery Contacts 10MM SM COIN CELL CLIP - 443-3050 - Utmel Electronic Limited
Specs
Type Contact
View Details
2 Cell Leaf Spring (Left) Contact - 290 - Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Spring Steel
Plating / Coating Nickel; Nickel Plate
View Details
2 suppliers
2 Cell Leaf Spring Contact - 202 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Spring Steel
Plating / Coating Nickel; Nickel Plate
View Details
3 suppliers
Battery Contact, 9V, Vertical Pcb Snap-On; Battery Sizes Accepted Keystone - 25T0490 - Newark, An Avnet Company
Specs
Type Contact
Plating / Coating Nickel; Nickel Plated Contacts
View Details