Keystone Electronics Corp. Terminals - Turret Connectors 11301

Description
TERM TURRET SINGLE L=6.35MM TIN
Request a Quote Datasheet
Description
TERM TURRET SINGLE L=6.35MM TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Turret Connectors - 36-11301-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Turret Connectors
36-11301-ND
Terminals - Turret Connectors 36-11301-ND
TERM TURRET SINGLE L=6.35MM TIN

TERM TURRET SINGLE L=6.35MM TIN

Buy Now Datasheet
Terminal, Turret, 2.36Mm, Though Hole, White; Insulation Keystone - 95M4664 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, 2.36Mm, Though Hole, White; Insulation Keystone
95M4664
Terminal, Turret, 2.36Mm, Though Hole, White; Insulation Keystone 95M4664
TERMINAL, TURRET, 2.36MM, THOUGH HOLE, WHITE; Insulation:Insulated ; Mounting Hole Dia:2.2mm; Terminal Plating:Tin; Overall Length:8.4mm; Length - Below Flange:2mm; Product Range:-; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes

TERMINAL, TURRET, 2.36MM, THOUGH HOLE, WHITE; Insulation:Insulated; Mounting Hole Dia:2.2mm; Terminal Plating:Tin; Overall Length:8.4mm; Length - Below Flange:2mm; Product Range:-; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 36-11301-ND 95M4664
Product Name Terminals - Turret Connectors Terminal, Turret, 2.36Mm, Though Hole, White; Insulation Keystone
Terminal Type Single End Push On Terminal
Unlock Full Specs
to access all available technical data